Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.27
Grounder Type | Heel |
---|---|
Grounder Colour | Black Yellow |
Resistance | 1Mohm |
Lead Length | 38cm |
Strap Material | PET (Polyester) |
Fastening Type | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Colour | Yellow / Black |
Material | Polyester with conductive coating |
Tape Length | 38cm |
Heel Grounder, Disposable, 38Cm, Blk/Yel | Newark Electronics |
Where can I find additional details, specifications and documents for a 068-0009?
Additional datasheets, footprints and schematics for 068-0009 are listed on our Part Details page. You can also find images and similar parts to 068-0009 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 068-0009 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 068-0009 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 068-0009 fall under?
The 068-0009 is listed under Static Control Site Safety & Clean Room Products > ESD Protection Products > ESD Toe / Heel Grounders.
Can I view similar or alternative parts?
You can view similar parts to 068-0009 when available in the ESD Toe / Heel Grounders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 068-0009 you can contact the distributor directly for product support, shipping queries etc.
Is the 068-0009 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 068-0009 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Rapid Electronics have stock available or on a lead time for 068-0009.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 068-0009 often in real-time on the comparison pages.
What if I can't find stock of 068-0009?
You can fill out our help required form which you can use to request a quote for 068-0009 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.