Status: | Unknown |
---|---|
Series: | 0679L Series |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.28
|
895
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
10,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.19
|
5,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.21
|
1,586
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
895
in stock
|
Buy Now | |
element14
from US$0.18
|
895
in stock
|
Buy Now | |
Avnet Abacus
-
|
5,000
in stock
|
Buy Now | |
Sager
from US$0.17
|
-
|
Buy Now |
Product Range | 0679L Series |
---|---|
Fuse Current | 10A |
Voltage Rating VAC | 125V |
Voltage Rating VDC | 125V |
Blow Characteristic | Fast Acting |
Fuse Case Style | 2410 |
Breaking Capacity Current AC | 50A |
Surface Mount Fuses | Avnet America |
Fuse: fuse | Transfer Multisort Elektronik |
Fuse, Smd, 10A, Fast Acting, 2410 | Newark Electronics |
FUSE, SMD, 10A, FAST ACTING, 2410 | element14 |
Surface Mount Fuses 10 A, 125 VAC / VDC | Sager |
Where can I find additional details, specifications and documents for a 0679L9100-01?
Additional datasheets, footprints and schematics for 0679L9100-01 are listed on our Part Details page. You can also find images and similar parts to 0679L9100-01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0679L9100-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0679L9100-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0679L9100-01 fall under?
The 0679L9100-01 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0679L9100-01 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0679L9100-01 you can contact the distributor directly for product support, shipping queries etc.
Is the 0679L9100-01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0679L9100-01 have stock available?
Authorised distributors including Avnet America, Avnet Asia, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for 0679L9100-01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0679L9100-01 often in real-time on the comparison pages.
What if I can't find stock of 0679L9100-01?
You can fill out our help required form which you can use to request a quote for 0679L9100-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.