0679L5000-01 Fuses & Circuit Protection by Bel Fuse

FUSE SMD 5A FAST ACTING 2410

Status: Unknown
Series: 0679L Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.10

Distributor Stock
Logo for Farnell
Farnell
from US$0.16
750
in stock
Buy Now
Logo for element14
element14
from US$0.16
750
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.23
165
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
2,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.10
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.16
-
Buy Now
Logo for Sager
Sager
from US$0.15
-
Buy Now

Specifications

Product Range 0679L Series
Fuse Current 5A
Voltage Rating VAC 125V
Voltage Rating VDC 125V
Blow Characteristic Fast Acting
Fuse Case Style 2410
Breaking Capacity Current AC 50A

Alternative Descriptions

FUSE, SMD, 5A, FAST ACTING, 2410 | element14
Fuse, Smd, 5A, Fast Acting, 2410 | Newark Electronics
Surface Mount Fuses | Avnet Abacus
Surface Mount Fuses 5 A, 125 VAC / VDC | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 0679L5000-01?

Additional datasheets, footprints and schematics for 0679L5000-01 are listed on our Part Details page. You can also find images and similar parts to 0679L5000-01 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 0679L5000-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0679L5000-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 0679L5000-01 fall under?

The 0679L5000-01 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.

Can I view similar or alternative parts?

You can view similar parts to 0679L5000-01 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 0679L5000-01 you can contact the distributor directly for product support, shipping queries etc.

Is the 0679L5000-01 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 0679L5000-01 have stock available?

Authorised distributors including element14, Farnell, Newark Electronics, Avnet Abacus and Avnet America have stock available or on a lead time for 0679L5000-01.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 0679L5000-01 often in real-time on the comparison pages.

What if I can't find stock of 0679L5000-01?

You can fill out our help required form which you can use to request a quote for 0679L5000-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay