0679-0375-01 Fuses & Circuit Protection by Bel Fuse

FUSE SMD 0.375A FAST ACTING 2410

Status: Unknown
Series: SSQ Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.35

Distributor Stock
Logo for Farnell
Farnell
from US$0.35
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Product Range SSQ Series
Fuse Current 375mA
Voltage Rating VAC 125V
Voltage Rating VDC 125V
Blow Characteristic Fast Acting
Fuse Case Style 2410
Breaking Capacity Current AC 50A

Alternative Descriptions

Fuse, Smd, 0.375A, Fast Acting, 2410 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 0679-0375-01?

Additional datasheets, footprints and schematics for 0679-0375-01 are listed on our Part Details page. You can also find images and similar parts to 0679-0375-01 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 0679-0375-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0679-0375-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 0679-0375-01 fall under?

The 0679-0375-01 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.

Can I view similar or alternative parts?

You can view similar parts to 0679-0375-01 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 0679-0375-01 you can contact the distributor directly for product support, shipping queries etc.

Is the 0679-0375-01 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 0679-0375-01 have stock available?

Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for 0679-0375-01.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 0679-0375-01 often in real-time on the comparison pages.

What if I can't find stock of 0679-0375-01?

You can fill out our help required form which you can use to request a quote for 0679-0375-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay