0678-9250-M2 Fuses & Circuit Protection by Bel Fuse

FUSE SMD 25A MEDIUM BLOW 3912

Status: Unknown
Series: SMM Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.63

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for element14
element14
from US$0.63
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Product Range SMM Series
Fuse Current 25A
Voltage Rating VAC 250V
Voltage Rating VDC 72V
Blow Characteristic Medium Blow
Fuse Case Style 3912
Breaking Capacity Current AC 100A

Alternative Descriptions

Fuse, Smd, 25A, Medium Blow, 3912 | Newark Electronics
Fuse Chip 25A 250V Medium Time Delay 2-Pin Solder Pad Surface Mount T/R | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 0678-9250-M2?

Additional datasheets, footprints and schematics for 0678-9250-M2 are listed on our Part Details page. You can also find images and similar parts to 0678-9250-M2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 0678-9250-M2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0678-9250-M2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 0678-9250-M2 fall under?

The 0678-9250-M2 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.

Can I view similar or alternative parts?

You can view similar parts to 0678-9250-M2 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 0678-9250-M2 you can contact the distributor directly for product support, shipping queries etc.

Is the 0678-9250-M2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 0678-9250-M2 have stock available?

Authorised distributors including element14, Newark Electronics and Avnet Abacus have stock available or on a lead time for 0678-9250-M2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 0678-9250-M2 often in real-time on the comparison pages.

What if I can't find stock of 0678-9250-M2?

You can fill out our help required form which you can use to request a quote for 0678-9250-M2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay