Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Current Rating | 75A |
---|---|
Accuracy % | 1% |
Accuracy | ± 1% |
Output Voltage | 50mV |
Shunt Accuracy ± | 1% |
Shunt Voltage | 50mV |
Supply Current | 75A |
RoHS Compliant | NA |
Resistors, Shunt | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Label Type | Warning |
---|---|
Label Height | 38.1mm |
Label Width | 50.8mm |
Label Legend | Compliance Verification (Rtg, Name, Date) |
Label Colour | Black on Yellow |
LABEL, COMPLIANCE VERIFICATION 1.5''x2'', REUSEABLE, RL/1000 | Desco 06711 | RS Americas |
Where can I find additional details, specifications and documents for a 06711?
Additional datasheets, footprints and schematics for 06711 are listed on our Part Details page. You can also find images and similar parts to 06711 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 06711 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 06711 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 06711 fall under?
The 06711 is listed under Automation & Process Control > Panel Displays & Instrumentation > Current Shunts.
Can I view similar or alternative parts?
You can view similar parts to 06711 when available in the Current Shunts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 06711 you can contact the distributor directly for product support, shipping queries etc.
Is the 06711 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 06711 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 06711.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 06711 often in real-time on the comparison pages.
What if I can't find stock of 06711?
You can fill out our help required form which you can use to request a quote for 06711 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.