Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
067081-000,
7-1190505-0 |
Prices starting from US$20.90
材質システム コード | 10 |
---|---|
Material Code | 71 |
Adhesive Pre-Coat | Yes |
Material | Semi-Rigid Modified Polyolefin |
Number of Branches/Legs | 3 |
Inside Diameter Range (Leg 2) | .26 – .52in, 6.6 – 13.2mm |
Inside Diameter Range (Body) | 6.6 – 19.8mm, .26 – .78in |
Inside Diameter Range (Leg 1) | .26 – .52in, 6.6 – 13.2mm |
Power Cable Accessory | No |
Adhesive Options | /180 Precoat |
接着剤のタイプ | High Performance Pre-Coat Adhesive |
Molded Part Shape Code | 381A |
Fluid/Chemical Resistance | Long-Term Exposure at High Temperature |
Size Code | 301 |
Molded Part Shape | Y Shape |
Operating Temperature Range | -55 – 135°C, -67 – 275°F |
Resistant To | Flexing |
Flammability | Flame-Retardant |
Heat Shrink Cable Boots&End Caps 381A301-71/180-0 | Rapid Electronics |
TE Connectivity 381A301-71/180-0 | Distrelec |
SECURITY | Farnell |
Cable Accessories Slimline Y-Transition Polyolefin Black | Avnet America |
Heat Shrink Cable Boots & End Caps 381A301-71/180-0 | Sager |
Where can I find additional details, specifications and documents for a 067081-000?
Additional datasheets, footprints and schematics for 067081-000 are listed on our Part Details page. You can also find images and similar parts to 067081-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 067081-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 067081-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 067081-000 fall under?
The 067081-000 is listed under Harnessing > Heat Shrink Components > Breakouts/Transitions.
Can I view similar or alternative parts?
You can view similar parts to 067081-000 when available in the Breakouts/Transitions range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 067081-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 067081-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 067081-000 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Avnet America have stock available or on a lead time for 067081-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 067081-000 often in real-time on the comparison pages.
What if I can't find stock of 067081-000?
You can fill out our help required form which you can use to request a quote for 067081-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.