Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Current Rating (Max) | 150A |
---|---|
Contact Type | Socket |
Contact Termination Area Plating Material | Silver |
Contact Mating Area Plating Material | Silver |
Termination Method to Wire & Cable | Crimp |
Contact, Socket, 2-0Awg, Crimp | Newark Electronics |
CONTACT, SOCKET, 2-0AWG, CRIMP | element14 |
Socket Contact Crimp Straight Cable Mount | Avnet America |
CONT SOC ASSY Contact Type: Socket Contact Mating Area Plating Material: Silver Wire Contact Termination Area Plating Material: Silver Wire Size: 35 – 55 mm² Termination Method to Wire & Cable: Crimp Socket Silver 35 – 55 mm² | Connector Contact | Part Number: 0662-207-0082 | Internal Number: 0662-207-0082 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 0662-207-0082?
Additional datasheets, footprints and schematics for 0662-207-0082 are listed on our Part Details page. You can also find images and similar parts to 0662-207-0082 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0662-207-0082 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0662-207-0082 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0662-207-0082 fall under?
The 0662-207-0082 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 0662-207-0082 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0662-207-0082 you can contact the distributor directly for product support, shipping queries etc.
Is the 0662-207-0082 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0662-207-0082 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and TE Store have stock available or on a lead time for 0662-207-0082.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0662-207-0082 often in real-time on the comparison pages.
What if I can't find stock of 0662-207-0082?
You can fill out our help required form which you can use to request a quote for 0662-207-0082 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.