Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.39
|
4,300
in stock
|
Buy Now | |
TE Store
from US$0.41
|
11,166
in stock
|
Buy Now | |
Farnell
from US$0.52
|
3,312
in stock
|
Buy Now | |
Rapid Electronics
from US$0.55
|
2,750
in stock
|
Buy Now | |
Chip One Stop
from US$0.41
|
2,750
in stock
|
Buy Now | |
Distrelec
from US$0.58
|
2,750
in stock
|
Buy Now | |
Newark Electronics
from US$0.41
|
1,512
in stock
|
Buy Now | |
element14
from US$0.36
|
1,512
in stock
|
Buy Now | |
TTI Europe
from US$0.40
|
510
in stock
|
Buy Now | |
Future Electronics
from US$0.33
|
-
|
Buy Now | |
Avnet America
from US$0.34
|
-
|
Buy Now |
Contact Termination Area Plating Material | Gold |
---|---|
Contact Size | 20 |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 7.5A |
Termination Method to Wire & Cable | Crimp |
CONT PIN Contact Type: Pin Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Gold Contact Size: Size 20 Wire Size: 20 AWG Pin Gold Size 20 | Connector Contact | Part Number: 0641-1-2031L | Internal Number: 0641-1-2031L | 20 AWG | TE Connectivity | TE Store |
M39029/4-110 size 20 pin contact | RS |
CONTACT PIN, CIRCULAR, 24-20AWG | Farnell |
Circular MIL Spec Contacts SZ 20 CONTACT | Rapid Electronics |
TE Connectivity CONT PIN Circular MIL Spec Contacts SZ 2 | Distrelec |
Cont Pin Rohs Compliant: Yes |Deutsch Te Connectivity 0641-1-2031L | Newark Electronics |
PIN CONTACT SIZE 20 | TTI Europe |
Size 20 Male 7.5 Amp Circular Connector Gold Crimp Mil-Spec Contact | Future Electronics |
Circular Contact PIN Crimp ST Cable Mount Size 20 | Avnet America |
Where can I find additional details, specifications and documents for a 0641-1-2031L?
Additional datasheets, footprints and schematics for 0641-1-2031L are listed on our Part Details page. You can also find images and similar parts to 0641-1-2031L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0641-1-2031L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0641-1-2031L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0641-1-2031L fall under?
The 0641-1-2031L is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 0641-1-2031L when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0641-1-2031L you can contact the distributor directly for product support, shipping queries etc.
Is the 0641-1-2031L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0641-1-2031L have stock available?
Authorised distributors including TE Store, RS, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for 0641-1-2031L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0641-1-2031L often in real-time on the comparison pages.
What if I can't find stock of 0641-1-2031L?
You can fill out our help required form which you can use to request a quote for 0641-1-2031L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.