0641-1-2031P

Connectors

> Rectangular Connectors

> Connector Contacts

distributor space
Organise Price Comparison Results by
Distributor Statistics for 0641-1-2031P
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 0641-1-2031P
Series Information for 0641-1-2031P - TE Connectivity
  • Status: Active
  • Product Code: ED29
  • Global Product Line: JD8
  • GPL Description: Aerospace Defense & Marine

Description

CONT PIN

Specifications

Contact Termination Area Plating Material:
Gold
Contact Size:
20
Contact Type:
Pin
Contact Mating Area Plating Material:
Gold
Contact Current Rating (Max):
7.5A
Termination Method to Wire & Cable:
Crimp

Compatibility

  • Lead free solder process: Not reviewed for solder process capability