Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
063901-000,
3-1190483-4 |
Prices starting from US$42.67
Material | Aluminum Alloy |
---|---|
Adapter Plating Material | Cadmium over Electroless Nickel |
Comment | For Specific shell size information, refer to Harnwareâ„¢ or Catalog. |
Adapter Angle | Straight |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Cable-to-Cable |
Sealable | No |
Operating Temperature Range | -65 – 175°C, -85 – 347°F |
Circular MIL Spec Strain Reliefs&Adapters | Rapid Electronics |
TE Connectivity Circular MIL Spec Strain Reliefs & Adapters 201M924-19B | Distrelec |
CIRCULAR CLAMPS-STRAIN RELIEFS CONNECTOR | Farnell |
Connector Accessories Solid Adapter ST 24 Shell Size Aluminum Alloy Olive Drab Cadmium Over Electroless Nickel | Avnet America |
Circular MIL Spec Strain Reliefs & Adapters 201M924-19B | Sager |
Where can I find additional details, specifications and documents for a 063901-000?
Additional datasheets, footprints and schematics for 063901-000 are listed on our Part Details page. You can also find images and similar parts to 063901-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 063901-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 063901-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 063901-000 fall under?
The 063901-000 is listed under Connectors > Connector Backshells & Adapters > Unscreened Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to 063901-000 when available in the Unscreened Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 063901-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 063901-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 063901-000 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Avnet America have stock available or on a lead time for 063901-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 063901-000 often in real-time on the comparison pages.
What if I can't find stock of 063901-000?
You can fill out our help required form which you can use to request a quote for 063901-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.