Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
0638514002,
9-1190482-8 |
Prices starting from US$8.01
Distributor | Stock | ||
---|---|---|---|
Sager
from US$8.01
|
-
|
Buy Now |
Material | Crosslinked Ethylene Tetrafluoroethylene |
---|---|
Color | Black |
Inside Diameter | 7.92mm, .312in |
Length | 60m, 197ft |
CSA Certified | No |
Government Qualified | No |
Emission Free | Yes |
Packaging Method | Spool |
Product Type | Conduit, Conduit System |
Fluid Resistance | Hydraulic Fluid, Diesel Fuel, Water, Chemicals/Solvents, Jet Fuel, Lubricating Oil, De-Icing Fluid |
High Temperature Compatible | Yes |
Operating Temperature Range | -55 – 200°C |
Spiral Wraps, Sleeves, Tubing & Conduit HCTE-0312-0-SP | Sager |
Where can I find additional details, specifications and documents for a 0638514002?
Additional datasheets, footprints and schematics for 0638514002 are listed on our Part Details page. You can also find images and similar parts to 0638514002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0638514002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0638514002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0638514002 fall under?
The 0638514002 is listed under Harnessing > Convoluted Tubing.
Can I view similar or alternative parts?
You can view similar parts to 0638514002 when available in the Convoluted Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0638514002 you can contact the distributor directly for product support, shipping queries etc.
Is the 0638514002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0638514002 have stock available?
Authorised distributors including Sager have stock available or on a lead time for 0638514002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0638514002 often in real-time on the comparison pages.
What if I can't find stock of 0638514002?
You can fill out our help required form which you can use to request a quote for 0638514002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.