Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
062806N001,
9-1190474-9 |
Lead Plating Material | Tin |
---|---|
Lead Stranding | Stranded |
Lead Color | White/Black |
Pre-Installed Lead Type | 55A0111 |
Pre-Installed Lead | No |
Recovered Inside Diameter (Max) | 1.8mm, .07in |
Dielectric Outside Diameter (Max) | .03in, .75mm |
Wire Size | .14mm², 26AWG |
Pre-Installed Lead Wire Size | 26AWG, 177CMA, .09mm² |
Expanded Inside Diameter (Min) | 6.45mm, .255in |
Shield Outside Diameter (Min) | .13in, 3.3mm |
Jacket Outside Diameter | 5.95mm, .14in |
Overall Length | 19.1mm, .75in |
MIL/NAS Specification (MIL-S-83519, NAS-1747) | AS83519/2 |
Government Qualified | Yes |
Temperature Indicator | Yes |
Splice Type | Shield Terminator |
Temperature Indicator Type | Thermochromic |
Product Type | Shield Terminator |
Termination Method | Solder |
Resistance Properties | Immersion Protection |
ALIAS=062806N001,9-1190474-9,M83519/2-19 | Avnet America |
Wire Labels & Markers S02-19-RCS453 | Sager |
Where can I find additional details, specifications and documents for a 062806N001?
Additional datasheets, footprints and schematics for 062806N001 are listed on our Part Details page. You can also find images and similar parts to 062806N001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 062806N001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 062806N001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 062806N001 fall under?
The 062806N001 is listed under Harnessing > Interconnect Devices > SolderSleeve Shield Terminators.
Can I view similar or alternative parts?
You can view similar parts to 062806N001 when available in the SolderSleeve Shield Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 062806N001 you can contact the distributor directly for product support, shipping queries etc.
Is the 062806N001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 062806N001 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 062806N001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 062806N001 often in real-time on the comparison pages.
What if I can't find stock of 062806N001?
You can fill out our help required form which you can use to request a quote for 062806N001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.