Status: | Unknown |
---|---|
Series: | 0621 Series |
RoHS: | Unknown |
Track Resistance | 10kohm |
---|---|
No. of Turns | 1Turns |
Track Taper | Linear |
Power Rating | 2W |
Resistance Tolerance | ± 5% |
Product Range | 0621 Series |
Potentiometer Mounting | Panel |
Shaft Diameter | 6mm |
No. of Gangs | 1 |
Adjustment Type | Rotary |
Shaft Length | 50mm |
SVHC | No SVHC (15-Jan-2018) |
Rotary Potentiometer, 0621 Series, 10 Kohm, Linear, 1, 2 W, Panel Rohs Compliant: Yes |Bourns 0621-013K500-AB103 | Newark Electronics |
POT, ROTARY, 10KOHM, 50MM, 5% | Farnell |
Res Cermet POT 10K Ohm 20% 2W 1(Elec)/1(Mech)Turn 6mm (20 X 65.43mm) Solder Lug Panel Mount | Avnet Europe |
Where can I find additional details, specifications and documents for a 0621-013K500-AB103?
Additional datasheets, footprints and schematics for 0621-013K500-AB103 are listed on our Part Details page. You can also find images and similar parts to 0621-013K500-AB103 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0621-013K500-AB103 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0621-013K500-AB103 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0621-013K500-AB103 fall under?
The 0621-013K500-AB103 is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0621-013K500-AB103 when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0621-013K500-AB103 you can contact the distributor directly for product support, shipping queries etc.
Is the 0621-013K500-AB103 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0621-013K500-AB103 have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, Avnet Europe and Mouser Electronics have stock available or on a lead time for 0621-013K500-AB103.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0621-013K500-AB103 often in real-time on the comparison pages.
What if I can't find stock of 0621-013K500-AB103?
You can fill out our help required form which you can use to request a quote for 0621-013K500-AB103 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.