Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 25V |
Ceramic Capacitor Case | 0612 [1632 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
RoHS Compliant | Yes |
Ceramic Capacitor, 0.1Uf, 25V, X7R, 10%, 0612, Full Reel | Newark Electronics |
Cap Ceramic 0.1uF 25V X7R 10% SMD 0612 125°C Embossed T/R | Avnet America |
Where can I find additional details, specifications and documents for a 06123C104KAT2W?
Additional datasheets, footprints and schematics for 06123C104KAT2W are listed on our Part Details page. You can also find images and similar parts to 06123C104KAT2W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 06123C104KAT2W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 06123C104KAT2W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 06123C104KAT2W fall under?
The 06123C104KAT2W is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 06123C104KAT2W when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 06123C104KAT2W you can contact the distributor directly for product support, shipping queries etc.
Is the 06123C104KAT2W RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 06123C104KAT2W have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 06123C104KAT2W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 06123C104KAT2W often in real-time on the comparison pages.
What if I can't find stock of 06123C104KAT2W?
You can fill out our help required form which you can use to request a quote for 06123C104KAT2W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.