Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$74.04
Distributor | Stock | ||
---|---|---|---|
RS
from US$135.36
|
26
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$74.04
|
24
in stock
|
Buy Now | |
Newark Electronics
from US$121.16
|
6
in stock
|
Buy Now | |
element14
from US$146.29
|
6
in stock
|
Buy Now | |
Farnell
from US$126.86
|
6
in stock
|
Buy Now | |
Distrelec
from US$141.80
|
1
in stock
|
Buy Now |
Flat Heater CP061 100W 230v | RS |
Heater | Transfer Multisort Elektronik |
Enclosure Heater, 100W, 230Vac, Panel Rohs Compliant: Yes |Stego 06101.0-00 | Newark Electronics |
ENCLOSURE HEATER, 100W, 230VAC, PANEL | element14 |
STEGO Heater 414x8x100 mm | Distrelec |
Where can I find additional details, specifications and documents for a 06101.0-00?
Additional datasheets, footprints and schematics for 06101.0-00 are listed on our Part Details page. You can also find images and similar parts to 06101.0-00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 06101.0-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 06101.0-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 06101.0-00 fall under?
The 06101.0-00 is listed under Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Cabinet Heaters.
Can I view similar or alternative parts?
You can view similar parts to 06101.0-00 when available in the Cabinet Heaters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 06101.0-00 you can contact the distributor directly for product support, shipping queries etc.
Is the 06101.0-00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 06101.0-00 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for 06101.0-00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 06101.0-00 often in real-time on the comparison pages.
What if I can't find stock of 06101.0-00?
You can fill out our help required form which you can use to request a quote for 06101.0-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.