Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$14.53
Distributor | Stock | ||
---|---|---|---|
RS
from US$113.14
|
7
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$61.84
|
28
in stock
|
Buy Now | |
Conrad
from US$14.53
|
26
in stock
|
Buy Now | |
Newark Electronics
from US$101.35
|
4
in stock
|
Buy Now | |
element14
from US$122.47
|
4
in stock
|
Buy Now | |
Farnell
from US$105.89
|
4
in stock
|
Buy Now | |
Distrelec
from US$118.61
|
3
in stock
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Voltage Rating VAC | 230V |
---|---|
Output Power | 50W |
External Height - Metric | 239mm |
External Width - Metric | 100mm |
External Depth - Metric | 8mm |
External Height - Imperial | 9.4" |
Heater | Transfer Multisort Elektronik |
Flat Heater CP061 50W 230v | RS |
Enclosure Heater, 50W, 230Vac, Panel Rohs Compliant: Yes |Stego 06100.0-00 | Newark Electronics |
ENCLOSURE HEATER, 50W, 230VAC, PANEL | element14 |
STEGO Heater 239x8x100 mm | Distrelec |
Where can I find additional details, specifications and documents for a 06100.0-00?
Additional datasheets, footprints and schematics for 06100.0-00 are listed on our Part Details page. You can also find images and similar parts to 06100.0-00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 06100.0-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 06100.0-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 06100.0-00 fall under?
The 06100.0-00 is listed under Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Cabinet Heaters.
Can I view similar or alternative parts?
You can view similar parts to 06100.0-00 when available in the Cabinet Heaters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 06100.0-00 you can contact the distributor directly for product support, shipping queries etc.
Is the 06100.0-00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 06100.0-00 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Conrad, RS, Newark Electronics and element14 have stock available or on a lead time for 06100.0-00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 06100.0-00 often in real-time on the comparison pages.
What if I can't find stock of 06100.0-00?
You can fill out our help required form which you can use to request a quote for 06100.0-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.