06040.1-00 Enclosures, Racks & Accessories by STEGO Elektrotechnik

HEATER 24VDC 10W T/SAFE

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$21.70

Distributor Stock
Logo for RS
RS
from US$42.05
No stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$29.86
1
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$91.34
-
Buy Now
Logo for Farnell
Farnell
from US$21.70
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Voltage Rating VAC 265V
Output Power 10W
External Height - Metric 98mm
External Width - Metric 38mm
External Depth - Metric 75mm
External Height - Imperial 3.86"
External Width - Imperial 1.5"
External Depth - Imperial 2.95"
Product Range -
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Heater | Transfer Multisort Elektronik
Touch-Safe Small Heater CSK 060 DC 12-24 | RS
Cabinet Heater, 10W, 265Vac | Newark Electronics
HEATER, 24VDC, 10W, T/SAFE | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 06040.1-00?

Additional datasheets, footprints and schematics for 06040.1-00 are listed on our Part Details page. You can also find images and similar parts to 06040.1-00 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 06040.1-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 06040.1-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 06040.1-00 fall under?

The 06040.1-00 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.

Can I view similar or alternative parts?

You can view similar parts to 06040.1-00 when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 06040.1-00 you can contact the distributor directly for product support, shipping queries etc.

Is the 06040.1-00 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 06040.1-00 have stock available?

Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, Farnell and Relay Specialties have stock available or on a lead time for 06040.1-00.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 06040.1-00 often in real-time on the comparison pages.

What if I can't find stock of 06040.1-00?

You can fill out our help required form which you can use to request a quote for 06040.1-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay