Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Capacitance | 0.33µF |
---|---|
Voltage Rating | 16V |
Ceramic Capacitor Case | 0603 [1608 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X5R |
Product Range | - |
Operating Temperature Min | -55°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
Multilayer Ceramic Capacitor, 0.33 F, 10%, X5R, 16 V, 0603 [1608 Metric] Rohs Compliant: Yes |Walsin 0603X334K160CT | Newark Electronics |
CAP, 0.33µF, 16V, 10%, X5R, 0603 | element14 |
Where can I find additional details, specifications and documents for a 0603X334K160CT?
Additional datasheets, footprints and schematics for 0603X334K160CT are listed on our Part Details page. You can also find images and similar parts to 0603X334K160CT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0603X334K160CT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0603X334K160CT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0603X334K160CT fall under?
The 0603X334K160CT is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 0603X334K160CT when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0603X334K160CT you can contact the distributor directly for product support, shipping queries etc.
Is the 0603X334K160CT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0603X334K160CT have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for 0603X334K160CT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0603X334K160CT often in real-time on the comparison pages.
What if I can't find stock of 0603X334K160CT?
You can fill out our help required form which you can use to request a quote for 0603X334K160CT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.