Status: | Unknown |
---|---|
Series: | 0603USB Series |
RoHS: | Unknown |
Rated Current | 500mA |
---|---|
Inductance | 63nH |
Product Range | 0603USB Series |
Impedance | 95ohm |
Common Mode Filter Case | 1.52mm x 0.76mm x 1.07mm |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
FILTER, COMMON MODE, 63NH, 0.5A | element14 |
Where can I find additional details, specifications and documents for a 0603USB-951MLB?
Additional datasheets, footprints and schematics for 0603USB-951MLB are listed on our Part Details page. You can also find images and similar parts to 0603USB-951MLB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0603USB-951MLB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0603USB-951MLB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0603USB-951MLB fall under?
The 0603USB-951MLB is listed under Passive Components > Filters > Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to 0603USB-951MLB when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0603USB-951MLB you can contact the distributor directly for product support, shipping queries etc.
Is the 0603USB-951MLB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0603USB-951MLB have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 0603USB-951MLB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0603USB-951MLB often in real-time on the comparison pages.
What if I can't find stock of 0603USB-951MLB?
You can fill out our help required form which you can use to request a quote for 0603USB-951MLB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.