0603N391J500CT Capacitors by Walsin Technology Corp

CAP 390PF 50V 5% C0G 0603 REEL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0039

Distributor Stock
Logo for RS
RS
from US$0.0175
1,500
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0140
2,993
in stock
Buy Now
Logo for element14
element14
from US$0.0081
2,993
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.0105
2,993
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.0039
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now

Specifications

Capacitance 390pF
Voltage Rating 50V
Ceramic Capacitor Case 0603 [1608 Metric]
Capacitance Tolerance ± 5%
Dielectric Characteristic C0G / NP0
Product Range -
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

Cap, 390Pf, 50V, 5%, C0G, 0603, Reel | Newark Electronics
CAP, 390PF, 50V, 5%, C0G, 0603, REEL | element14
MLCC 0603 Size 50V 390pF +/-5% | RS
CAP CER 390PF 50V C0G/NP0 0603 | Future Electronics
Cap Ceramic 390pF 50V C0G 5% SMD 0603 125°C Paper T/R | Avnet Asia


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 0603N391J500CT?

Additional datasheets, footprints and schematics for 0603N391J500CT are listed on our Part Details page. You can also find images and similar parts to 0603N391J500CT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 0603N391J500CT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0603N391J500CT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 0603N391J500CT fall under?

The 0603N391J500CT is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 0603N391J500CT when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 0603N391J500CT you can contact the distributor directly for product support, shipping queries etc.

Is the 0603N391J500CT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 0603N391J500CT have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for 0603N391J500CT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 0603N391J500CT often in real-time on the comparison pages.

What if I can't find stock of 0603N391J500CT?

You can fill out our help required form which you can use to request a quote for 0603N391J500CT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay