Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.16
|
5,000
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
785,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.12
|
25,000
in stock
|
Buy Now | |
TTI Europe
from US$0.12
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
5,575
in stock
|
Buy Now | |
element14
from US$0.16
|
5,575
in stock
|
Buy Now | |
RS Americas
from US$0.28
|
5,000
in stock
|
Buy Now | |
Sager
from US$0.14
|
5,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
45,000
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now |
Clamping Voltage Vc Max | 35V |
---|---|
Diode Case Style | 0603 |
No. of Pins | 2Pins |
Operating Voltage | 30V |
RoHS Compliant | Yes |
MLP Series 35 V 0.05 pF Bi-Directional 0603 Surface Mount ESD Suppressor | Future Electronics |
ESD Suppressor Polymer 15KV 2-Pin SMD T/R | Avnet Asia |
Diode, Esd Protection, 35V, 0.05Pf | Newark Electronics |
ESD Suppressor, Polymer, Surface Mount | Eaton Electronics 0603ESDA-MLP7 | RS Americas |
ESD Suppressors / TVS Diodes PolySurg 0603 35V .05 pF | Sager |
Where can I find additional details, specifications and documents for a 0603ESDA-MLP7?
Additional datasheets, footprints and schematics for 0603ESDA-MLP7 are listed on our Part Details page. You can also find images and similar parts to 0603ESDA-MLP7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0603ESDA-MLP7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0603ESDA-MLP7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0603ESDA-MLP7 fall under?
The 0603ESDA-MLP7 is listed under Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to 0603ESDA-MLP7 when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0603ESDA-MLP7 you can contact the distributor directly for product support, shipping queries etc.
Is the 0603ESDA-MLP7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 0603ESDA-MLP7 have stock available?
Authorised distributors including Future Electronics, Avnet Asia, TTI Europe, Newark Electronics and element14 have stock available or on a lead time for 0603ESDA-MLP7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0603ESDA-MLP7 often in real-time on the comparison pages.
What if I can't find stock of 0603ESDA-MLP7?
You can fill out our help required form which you can use to request a quote for 0603ESDA-MLP7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.