Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0067
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0488
|
9,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0287
|
616,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0229
|
152,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0408
|
36,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
18,500
in stock
|
Buy Now | |
element14
from US$0.05
|
18,500
in stock
|
Buy Now | |
Farnell
from US$0.0471
|
18,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0462
|
3,105
in stock
|
Buy Now | |
Rutronik
from US$0.0067
|
-
|
Buy Now | |
RS Americas
from US$0.20
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Ceramic Capacitor Case | 0603 ^1608 Metric] |
---|---|
Capacitance | 2.2µF |
Voltage Rating | 16V |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X5R |
Product Range | - |
0603 2.2 uF 16 V â–’10 % Tolerance X5R Surface Mount Multilayer Ceramic Capacitor | Future Electronics |
2.2UF 16V 10% 0603 | TTI Europe |
Cap, 2.2Îœf, 16V, 10%, X5R, 0603 | Newark Electronics |
CAP, 2.2µF, 16V, 10%, X5R, 0603 | element14 |
SMD MLCC 0603 X5R 16V 2.2uF 10% | RS |
Capacitor: ceramic | Transfer Multisort Elektronik |
KC 2,2µF 0603 10% 16V X5R | Rutronik |
0603 2200nF Ceramic Multilayer Capacitor, 16 VDC, +85degC, X5R Dielec, +/-10% | AVX 0603YD225KAT2A | RS Americas |
Multilayer Ceramic Capacitor, 2.2 uF, 16 V, ± 10%, X5R, 0603 [1608 Metric] | Avnet Asia |
Where can I find additional details, specifications and documents for a 0603YD225KAT2A?
Additional datasheets, footprints and schematics for 0603YD225KAT2A are listed on our Part Details page. You can also find images and similar parts to 0603YD225KAT2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0603YD225KAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0603YD225KAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0603YD225KAT2A fall under?
The 0603YD225KAT2A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 0603YD225KAT2A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0603YD225KAT2A you can contact the distributor directly for product support, shipping queries etc.
Is the 0603YD225KAT2A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0603YD225KAT2A have stock available?
Authorised distributors including Future Electronics, Chip One Stop, TTI Europe, Newark Electronics and element14 have stock available or on a lead time for 0603YD225KAT2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0603YD225KAT2A often in real-time on the comparison pages.
What if I can't find stock of 0603YD225KAT2A?
You can fill out our help required form which you can use to request a quote for 0603YD225KAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.