06038DA-12S-EC-F0 Fans & Blowers by NMB Technologies Corporation

AXIAL FAN, 60MM, 12VDC, 66.39CFM, 63.5DB

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$17.99

Distributor Stock
Logo for Farnell
Farnell
from US$17.99
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Supply Voltage 12VDC
Current Type DC
Fan Frame Size 60mm
External Depth 38mm
Flow Rate - Imperial 66.39cu.ft/min
Flow Rate - Metric 1.88m³/min
Noise Rating 63.5dB
Bearing Type Ball
RoHS Compliant Yes

Alternative Descriptions

Axial Fan, 60Mm, 12Vdc, 66.39Cfm, 63.5Db | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 06038DA-12S-EC-F0?

Additional datasheets, footprints and schematics for 06038DA-12S-EC-F0 are listed on our Part Details page. You can also find images and similar parts to 06038DA-12S-EC-F0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 06038DA-12S-EC-F0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 06038DA-12S-EC-F0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 06038DA-12S-EC-F0 fall under?

The 06038DA-12S-EC-F0 is listed under Cooling & Thermal Management > Fans & Blowers > Axial Fans.

Can I view similar or alternative parts?

You can view similar parts to 06038DA-12S-EC-F0 when available in the Axial Fans range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 06038DA-12S-EC-F0 you can contact the distributor directly for product support, shipping queries etc.

Is the 06038DA-12S-EC-F0 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 06038DA-12S-EC-F0 have stock available?

Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for 06038DA-12S-EC-F0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 06038DA-12S-EC-F0 often in real-time on the comparison pages.

What if I can't find stock of 06038DA-12S-EC-F0?

You can fill out our help required form which you can use to request a quote for 06038DA-12S-EC-F0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay