Status: | Unknown |
---|---|
Series: | Accu-P Series |
RoHS: | Unknown |
Capacitance | 8.2pF |
---|---|
Voltage Rating | 50V |
Product Range | Accu-P Series |
Capacitance Tolerance | ± 0.1pF |
Operating Temperature Max | 125°C |
Capacitor Case Style | 0603 [1608 Metric] |
Capacitor Terminals | SMD |
RoHS Compliant | No |
HI-Q THIN FILM CAPACITORS | Richardson RFPD |
Ceramic Capacitor 8.2Pf, 50V, 0603 0.1Pf | Newark Electronics |
0603 8.2 pF 50 V â–’0.1 pF Tolerance SMT Thin-Film RF/Microwave Capacitor | Future Electronics |
Cap Ceramic 8.2pF 50V C0G 0.1pF SMD 0603 125°C T/R | Avnet America |
8.2PF 50V .10PF 0603 | TTI Europe |
Cap Ceramic 8.2pF 50V C0G 0.1pF SMD 0603 125�C T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a 06035J8R2BBTTR.?
Additional datasheets, footprints and schematics for 06035J8R2BBTTR. are listed on our Part Details page. You can also find images and similar parts to 06035J8R2BBTTR. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 06035J8R2BBTTR. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 06035J8R2BBTTR. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 06035J8R2BBTTR. fall under?
The 06035J8R2BBTTR. is listed under Passive Components > Capacitors > RF Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 06035J8R2BBTTR. when available in the RF Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 06035J8R2BBTTR. you can contact the distributor directly for product support, shipping queries etc.
Is the 06035J8R2BBTTR. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 06035J8R2BBTTR. have stock available?
Authorised distributors including Richardson RFPD, Newark Electronics, Future Electronics, Avnet America and TTI Europe have stock available or on a lead time for 06035J8R2BBTTR..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 06035J8R2BBTTR. often in real-time on the comparison pages.
What if I can't find stock of 06035J8R2BBTTR.?
You can fill out our help required form which you can use to request a quote for 06035J8R2BBTTR. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.