Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Capacitance | 4.3pF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 0603 [1608 Metric] |
Capacitance Tolerance | ± 0.05pF |
RoHS Compliant | No |
Silicon RF Capacitors/Thin Film 50V 4.3pF | Rapid Electronics |
Film Capacitor, Silicon Dioxide And Oxynitride, 50V, 1.1628% +Tol, 1.1628% -Tol, 30Ppm/Cel Tc, 0.0000043Uf, Surface Mount, 0603 Rohs Compliant: Yes |Kyocera Avx 06035J4R3ABTTR\500 | Newark Electronics |
HI-Q THIN FILM CAPACITORS | Richardson RFPD |
Where can I find additional details, specifications and documents for a 06035J4R3ABTTR\500.?
Additional datasheets, footprints and schematics for 06035J4R3ABTTR\500. are listed on our Part Details page. You can also find images and similar parts to 06035J4R3ABTTR\500. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 06035J4R3ABTTR\500. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 06035J4R3ABTTR\500. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 06035J4R3ABTTR\500. fall under?
The 06035J4R3ABTTR\500. is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 06035J4R3ABTTR\500. when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 06035J4R3ABTTR\500. you can contact the distributor directly for product support, shipping queries etc.
Is the 06035J4R3ABTTR\500. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 06035J4R3ABTTR\500. have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics and Richardson RFPD have stock available or on a lead time for 06035J4R3ABTTR\500..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 06035J4R3ABTTR\500. often in real-time on the comparison pages.
What if I can't find stock of 06035J4R3ABTTR\500.?
You can fill out our help required form which you can use to request a quote for 06035J4R3ABTTR\500. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.