06035J3R9BBTTR. Capacitors by KYOCERA AVX

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.33

Distributor Stock
Logo for Newark
Newark
from US$0.33
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.45
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 3.9pF
Voltage Rating 50V
Ceramic Capacitor Case 0603 [1608 Metric]
Capacitance Tolerance ± 0.1pF
RoHS Compliant No

Alternative Descriptions

Ceramic Capacitor 3.9Pf, 50V, 0603 0.1Pf, Full Reel | Newark Electronics
Cap Ceramic 3.9pF 50V C0G 0.1pF SMD 0603 125°C T/R | Avnet America
HI-Q THIN FILM CAPACITORS | Richardson RFPD
Cap Ceramic 3.9pF 50V C0G 0.1pF SMD 0603 125�C T/R | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 06035J3R9BBTTR.?

Additional datasheets, footprints and schematics for 06035J3R9BBTTR. are listed on our Part Details page. You can also find images and similar parts to 06035J3R9BBTTR. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 06035J3R9BBTTR. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 06035J3R9BBTTR. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 06035J3R9BBTTR. fall under?

The 06035J3R9BBTTR. is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 06035J3R9BBTTR. when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 06035J3R9BBTTR. you can contact the distributor directly for product support, shipping queries etc.

Is the 06035J3R9BBTTR. RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 06035J3R9BBTTR. have stock available?

Authorised distributors including Newark Electronics, Avnet America, Richardson RFPD and Avnet Abacus have stock available or on a lead time for 06035J3R9BBTTR..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 06035J3R9BBTTR. often in real-time on the comparison pages.

What if I can't find stock of 06035J3R9BBTTR.?

You can fill out our help required form which you can use to request a quote for 06035J3R9BBTTR. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay