06035C681K4T2A. Capacitors by KYOCERA AVX

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0057

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.0060
164,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.0057
20,000
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.0100
7,980
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.0342
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 680pF
Voltage Rating 50V
Ceramic Capacitor Case 0603 [1608 Metric]
Capacitance Tolerance ± 10%
Dielectric Characteristic X7R
Operating Temperature Min -55°C
Operating Temperature Max 125°C
RoHS Compliant Yes

Alternative Descriptions

680PF 50V 10% 0603 | TTI Europe
0603 680 pF 50 V â–’10 % Tolerance X7R Surface Mount Multilayer Ceramic Capacitor | Future Electronics
Capacitor: ceramic | Transfer Multisort Elektronik
Multilayer Ceramic Capacitor, 680 pF, 50 V, ± 10%, X7R, 0603 [1608 Metric] | Avnet America
Capacitance:680Pf | Newark Electronics
Multilayer Ceramic Capacitor, 680 pF, 50 V, � 10%, X7R, 0603 [1608 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 06035C681K4T2A.?

Additional datasheets, footprints and schematics for 06035C681K4T2A. are listed on our Part Details page. You can also find images and similar parts to 06035C681K4T2A. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 06035C681K4T2A. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 06035C681K4T2A. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 06035C681K4T2A. fall under?

The 06035C681K4T2A. is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 06035C681K4T2A. when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 06035C681K4T2A. you can contact the distributor directly for product support, shipping queries etc.

Is the 06035C681K4T2A. RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 06035C681K4T2A. have stock available?

Authorised distributors including TTI Europe, Future Electronics, Transfer Multisort Elektronik, Avnet America and Newark Electronics have stock available or on a lead time for 06035C681K4T2A..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 06035C681K4T2A. often in real-time on the comparison pages.

What if I can't find stock of 06035C681K4T2A.?

You can fill out our help required form which you can use to request a quote for 06035C681K4T2A. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay