Status: | Unknown |
---|---|
Series: | Accu-P Series |
RoHS: | Compliant |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.36
|
1,140
in stock
|
Buy Now | |
Newark Electronics
from US$0.39
|
105,000
in stock
|
Buy Now | |
Avnet America
from US$0.27
|
105,000
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
3,000
in stock
|
Buy Now | |
element14
from US$0.37
|
1,145
in stock
|
Buy Now | |
Richardson RFPD
from US$0.32
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 10pF |
---|---|
Voltage Rating | 50V |
Product Range | Accu-P Series |
Capacitance Tolerance | ± 2% |
Operating Temperature Max | 125°C |
Capacitor Case Style | 0603 [1608 Metric] |
Capacitor Terminals | SMD |
RoHS Compliant | Yes |
Ceramic Capacitor 10Pf, 50V, 0603 2% | Newark Electronics |
Cap Ceramic 10pF 50V C0G 2% SMD 0603 125°C T/R | Avnet America |
10 pF 50 V â–’2 % Tolerance SMT Thin Film RF/Microwave Capacitor 0603 | Future Electronics |
CAP, 10PF, 50V, 2%, 0603, SMD | element14 |
HI-Q THIN FILM CAPACITORS | Richardson RFPD |
Cap Ceramic 10pF 50V C0G 2% SMD 0603 125�C T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a 06035J100GBSTR.?
Additional datasheets, footprints and schematics for 06035J100GBSTR. are listed on our Part Details page. You can also find images and similar parts to 06035J100GBSTR. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 06035J100GBSTR. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 06035J100GBSTR. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 06035J100GBSTR. fall under?
The 06035J100GBSTR. is listed under Passive Components > Capacitors > RF Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 06035J100GBSTR. when available in the RF Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 06035J100GBSTR. you can contact the distributor directly for product support, shipping queries etc.
Is the 06035J100GBSTR. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 06035J100GBSTR. have stock available?
Authorised distributors including Newark Electronics, Avnet America, Future Electronics, element14 and Farnell have stock available or on a lead time for 06035J100GBSTR..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 06035J100GBSTR. often in real-time on the comparison pages.
What if I can't find stock of 06035J100GBSTR.?
You can fill out our help required form which you can use to request a quote for 06035J100GBSTR. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.