Status: | Unknown |
---|---|
Series: | AVX 0603 MLCC |
RoHS: | Unknown |
Prices starting from US$0.0090
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0375
|
6,400
in stock
|
Buy Now | |
TTI Europe
from US$0.0090
|
32,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
4,000
in stock
|
Buy Now | |
element14
from US$0.0478
|
4,000
in stock
|
Buy Now | |
Farnell
from US$0.0308
|
4,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0124
|
2,206
in stock
|
Buy Now | |
Future Electronics
from US$0.05
|
921
in stock
|
Buy Now | |
Avnet America
from US$0.0127
|
-
|
Buy Now | |
RS Americas
from US$0.0260
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Capacitance | 1000pF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 0603 [1608 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | AVX 0603 MLCC |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Terminals | SMD |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Tolerance + | 10% |
Tolerance - | 10% |
Voltage Rating V DC | 50V |
1000PF 50V 10% 0603 | TTI Europe |
Capacitor MLCC 0603 1nF 50V | RS |
Multilayer Ceramic Capacitor, Flexiterm Series, 1000 Pf, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant: Yes |Kyocera Avx 06035C102KAZ2A | Newark Electronics |
CAP, 1000PF, 50V, 10%, X7R, 0603 | element14 |
Capacitor: ceramic | Transfer Multisort Elektronik |
0603 0.001 uF 50 V ▒10% Tolerance X7R FlexiTerm Multilayer Ceramic Capacitor | Future Electronics |
Multilayer Ceramic Capacitor, 1000 pF, 50 V, ± 10%, X7R, 0603 [1608 Metric] | Avnet America |
Capacitor MLCC 0603 1nF 50V | AVX 06035C102KAZ2A | RS Americas |
Where can I find additional details, specifications and documents for a 06035C102KAZ2A?
Additional datasheets, footprints and schematics for 06035C102KAZ2A are listed on our Part Details page. You can also find images and similar parts to 06035C102KAZ2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 06035C102KAZ2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 06035C102KAZ2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 06035C102KAZ2A fall under?
The 06035C102KAZ2A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 06035C102KAZ2A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 06035C102KAZ2A you can contact the distributor directly for product support, shipping queries etc.
Is the 06035C102KAZ2A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 06035C102KAZ2A have stock available?
Authorised distributors including TTI Europe, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 06035C102KAZ2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 06035C102KAZ2A often in real-time on the comparison pages.
What if I can't find stock of 06035C102KAZ2A?
You can fill out our help required form which you can use to request a quote for 06035C102KAZ2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.