Status: | Unknown |
---|---|
Series: | AVX 0603 MLCC |
RoHS: | Unknown |
Prices starting from US$0.0049
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0075
|
44,000
in stock
|
Buy Now | |
Avnet America
from US$0.0073
|
964,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0060
|
432,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0049
|
256,000
in stock
|
Buy Now | |
element14
from US$0.0073
|
44,000
in stock
|
Buy Now | |
RS Americas
from US$0.0270
|
4,766
in stock
|
Buy Now | |
Newark Electronics
from US$0.0180
|
4,657
in stock
|
Buy Now | |
Rutronik
-
|
412,000
in stock
|
Buy Now | |
Distrelec
from US$0.0107
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Capacitance | 22pF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 0603 [1608 Metric] |
Capacitance Tolerance | ± 5% |
Dielectric Characteristic | C0G / NP0 |
Product Range | AVX 0603 MLCC |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance + | 5% |
Capacitance Tolerance ± | ± 5% |
Capacitor Terminals | SMD |
External Depth | 0.8mm |
External Length / Height | 1.6mm |
External Width | 0.8mm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 3000 |
Tape Width | 8mm |
Temperature Coefficient | 0ppm/°C ± 30ppm/°C |
Tolerance + | 5% |
Tolerance - | 5% |
Voltage Rating V DC | 50V |
Multilayer Ceramic Capacitor, 22 pF, 50 V, ± 5%, C0G (NP0), 0603 [1608 Metric] | Avnet America |
0603 22 pF 50V ▒5% Tolerance C0G/NP0 Surface Mount Multilayer Ceramic Capacitor | Future Electronics |
22PF 50V 5% 0603 | TTI Europe |
CAP, 22PF, 50V, 5%, C0G/NP0, 0603, REEL | element14 |
Capacitor, 22 pF, +/-5, 0603, 0 +/-30 ppm/C, 100000 Megohms, 50 V, 0.034 in. | AVX 06035A220JAT2A | RS Americas |
Ceramic Capacitor 22Pf 50V, C0G, 5%, 0603 | Newark Electronics |
KC 22pF 0603 5% 50V NP0 | Rutronik |
AVX Ceramic Capacitor 22pF, 50V, 0603, ± | Distrelec |
Where can I find additional details, specifications and documents for a 06035A220JAT2A?
Additional datasheets, footprints and schematics for 06035A220JAT2A are listed on our Part Details page. You can also find images and similar parts to 06035A220JAT2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 06035A220JAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 06035A220JAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 06035A220JAT2A fall under?
The 06035A220JAT2A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 06035A220JAT2A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 06035A220JAT2A you can contact the distributor directly for product support, shipping queries etc.
Is the 06035A220JAT2A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 06035A220JAT2A have stock available?
Authorised distributors including Avnet America, Future Electronics, TTI Europe, element14 and Farnell have stock available or on a lead time for 06035A220JAT2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 06035A220JAT2A often in real-time on the comparison pages.
What if I can't find stock of 06035A220JAT2A?
You can fill out our help required form which you can use to request a quote for 06035A220JAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.