Status: | Unknown |
---|---|
Series: | AVX 0603 MLCC |
RoHS: | Unknown |
Prices starting from US$0.0133
Capacitance | 22000pF |
---|---|
Voltage Rating | 25V |
Ceramic Capacitor Case | 0603 [1608 Metric] |
Capacitance Tolerance | ± 5% |
Dielectric Characteristic | X7R |
Product Range | AVX 0603 MLCC |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
Capacitance Tolerance ± | ± 5% |
Capacitor Terminals | SMD |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Multilayer Ceramic Capacitor, 0.022 uF, 25 V, ± 5%, X7R, 0603 [1608 Metric] | Avnet America |
Ceramic Capacitor 0.022Uf 25V, X7R, 5%, 0603, Full Reel | Newark Electronics |
0603 22 nF 25 V ▒5% Tolerance X7R Surface Mount Multilayer Ceramic Capacitor | Future Electronics |
.022UF 25V 5% 0603 | TTI Europe |
CAP, 0.022µF, 25V, 5%, X7R, 0603 | Farnell |
Where can I find additional details, specifications and documents for a 06033C223JAT2A?
Additional datasheets, footprints and schematics for 06033C223JAT2A are listed on our Part Details page. You can also find images and similar parts to 06033C223JAT2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 06033C223JAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 06033C223JAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 06033C223JAT2A fall under?
The 06033C223JAT2A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 06033C223JAT2A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 06033C223JAT2A you can contact the distributor directly for product support, shipping queries etc.
Is the 06033C223JAT2A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 06033C223JAT2A have stock available?
Authorised distributors including Avnet America, Newark Electronics, Future Electronics, TTI Europe and Farnell have stock available or on a lead time for 06033C223JAT2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 06033C223JAT2A often in real-time on the comparison pages.
What if I can't find stock of 06033C223JAT2A?
You can fill out our help required form which you can use to request a quote for 06033C223JAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.