Status: | Unknown |
---|---|
Series: | AVX 0603 MLCC Series |
RoHS: | Compliant |
Capacitance | 820pF |
---|---|
Voltage Rating | 100V |
Ceramic Capacitor Case | 0603 [1608 Metric] |
Capacitance Tolerance | ± 20% |
Dielectric Characteristic | X7R |
Product Range | AVX 0603 MLCC Series |
Operating Temperature Min | -55°C |
MSL | MSL 1 - Unlimited |
RoHS Compliant | Yes |
Capacitor Ceramic 820Pf, 100V, X7R, 20%, 0603 | Newark Electronics |
Cap MLCC SMD 0603 100V X7R 820pF ±20% Commercial Ti/Sn Plated 7"T/R | Avnet America |
Where can I find additional details, specifications and documents for a 06031C821MAT2A.?
Additional datasheets, footprints and schematics for 06031C821MAT2A. are listed on our Part Details page. You can also find images and similar parts to 06031C821MAT2A. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 06031C821MAT2A. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 06031C821MAT2A. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 06031C821MAT2A. fall under?
The 06031C821MAT2A. is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 06031C821MAT2A. when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 06031C821MAT2A. you can contact the distributor directly for product support, shipping queries etc.
Is the 06031C821MAT2A. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 06031C821MAT2A. have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 06031C821MAT2A..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 06031C821MAT2A. often in real-time on the comparison pages.
What if I can't find stock of 06031C821MAT2A.?
You can fill out our help required form which you can use to request a quote for 06031C821MAT2A. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.