Status: | Unknown |
---|---|
Series: | MLCC Series |
RoHS: | Unknown |
Prices starting from US$0.0079
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0163
|
No stock
|
Buy Now | |
Future Electronics
from US$0.0088
|
148,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0094
|
80,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0100
|
12,000
in stock
|
Buy Now | |
element14
from US$0.0110
|
12,000
in stock
|
Buy Now | |
Farnell
from US$0.0125
|
12,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0109
|
7,315
in stock
|
Buy Now | |
Avnet Asia
-
|
20,000
in stock
|
Buy Now | |
Rutronik
from US$0.0079
|
-
|
Buy Now | |
Avnet America
from US$0.0103
|
-
|
Buy Now |
Capacitance | 1000pF |
---|---|
Voltage Rating | 100V |
Ceramic Capacitor Case | 0603 ^1608 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | MLCC Series |
0603 1 nF 100 V â–’10 % Tolerance X7R Surface Mount Multilayer Ceramic Capacitor | Future Electronics |
1000PF 100V 10% 0603 | TTI Europe |
Cap, Aec-Q200, 1000Pf, 100V, Mlcc, 0603 Rohs Compliant: Yes |Kyocera Avx 06031C102K4T2A | Newark Electronics |
CAP, AEC-Q200, 1000PF, 100V, MLCC, 0603 | element14 |
Capacitor: ceramic | Transfer Multisort Elektronik |
Multilayer Ceramic Capacitor, 1000 pF, 100 V, ± 10%, X7R, 0603 [1608 Metric] | Avnet Asia |
KC 1,0nF 0603 10% 100V X7R AECQ | Rutronik |
SMD MLCC 0603 X7R 100V 1000pF 10% Auto | RS |
Where can I find additional details, specifications and documents for a 06031C102K4T2A?
Additional datasheets, footprints and schematics for 06031C102K4T2A are listed on our Part Details page. You can also find images and similar parts to 06031C102K4T2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 06031C102K4T2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 06031C102K4T2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 06031C102K4T2A fall under?
The 06031C102K4T2A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 06031C102K4T2A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 06031C102K4T2A you can contact the distributor directly for product support, shipping queries etc.
Is the 06031C102K4T2A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 06031C102K4T2A have stock available?
Authorised distributors including Future Electronics, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for 06031C102K4T2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 06031C102K4T2A often in real-time on the comparison pages.
What if I can't find stock of 06031C102K4T2A?
You can fill out our help required form which you can use to request a quote for 06031C102K4T2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.