Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Voltage Rating VAC | 265V |
---|---|
Output Power | 20W |
External Height - Metric | 98mm |
External Width - Metric | 38mm |
External Depth - Metric | 75mm |
External Height - Imperial | 3.86" |
External Width - Imperial | 1.5" |
External Depth - Imperial | 2.95" |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Touch-Safe Small Heater CSK 060 DC 12-24 | RS |
Heater | Transfer Multisort Elektronik |
Ptc Heater, Ac/Dc 12-28V, 20W |Stego 06030.1-00 | Newark Electronics |
HEATER, 24VDC, 20W, T/SAFE | Farnell |
Where can I find additional details, specifications and documents for a 06030.1-00?
Additional datasheets, footprints and schematics for 06030.1-00 are listed on our Part Details page. You can also find images and similar parts to 06030.1-00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 06030.1-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 06030.1-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 06030.1-00 fall under?
The 06030.1-00 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to 06030.1-00 when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 06030.1-00 you can contact the distributor directly for product support, shipping queries etc.
Is the 06030.1-00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 06030.1-00 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics and Farnell have stock available or on a lead time for 06030.1-00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 06030.1-00 often in real-time on the comparison pages.
What if I can't find stock of 06030.1-00?
You can fill out our help required form which you can use to request a quote for 06030.1-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.