06020VA-24Q-CAS-0 Fans & Cooling Devices by NMB Technologies Corporation

AXIAL FAN 60MM 24VDC 24.72CFM 42DB

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$10.70

Distributor Stock
Logo for Farnell
Farnell
from US$11.30
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$19.49
-
Buy Now
Logo for element14
element14
from US$15.13
-
Buy Now
Logo for Sager
Sager
from US$10.70
-
Buy Now

Specifications

Supply Voltage 24V
Current Type DC
Fan Frame Size 60mm
External Depth 20mm
Noise Rating 42dBA
Flow Rate - Imperial 24.72cu.ft/min
Flow Rate - Metric 0.7m³/min
Bearing Type Ball

Alternative Descriptions

Axial Fan, 60Mm, 24Vdc, 24.72Cfm, 42Db | Newark Electronics
DC Fans DC Axial Fan, 60x60x20mm, 24VDC, 24.6CFM, Rib Mount, Ball, Lead Wires, IP69K | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 06020VA-24Q-CAS-0?

Additional datasheets, footprints and schematics for 06020VA-24Q-CAS-0 are listed on our Part Details page. You can also find images and similar parts to 06020VA-24Q-CAS-0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 06020VA-24Q-CAS-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 06020VA-24Q-CAS-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 06020VA-24Q-CAS-0 fall under?

The 06020VA-24Q-CAS-0 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.

Can I view similar or alternative parts?

You can view similar parts to 06020VA-24Q-CAS-0 when available in the Axial Fans range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 06020VA-24Q-CAS-0 you can contact the distributor directly for product support, shipping queries etc.

Is the 06020VA-24Q-CAS-0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 06020VA-24Q-CAS-0 have stock available?

Authorised distributors including Newark Electronics, element14, Sager and Farnell have stock available or on a lead time for 06020VA-24Q-CAS-0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 06020VA-24Q-CAS-0 often in real-time on the comparison pages.

What if I can't find stock of 06020VA-24Q-CAS-0?

You can fill out our help required form which you can use to request a quote for 06020VA-24Q-CAS-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay