06020.0-00 Enclosures, Racks & Accessories by STEGO Elektrotechnik

HEATER 120-240V AC/DC 150W T/SAFE

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$52.90

Distributor Stock
Logo for RS
RS
from US$72.77
61
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$68.30
24
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$194.41
-
Buy Now
Logo for Distrelec
Distrelec
from US$95.93
-
Buy Now
Logo for Farnell
Farnell
from US$52.90
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Voltage Rating VAC 240V
Output Power 150W
External Height - Metric 150mm
External Width - Metric 60mm
External Depth - Metric 90mm
External Height - Imperial 5.91"
External Width - Imperial 2.36"
External Depth - Imperial 3.54"
Product Range -
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

150w Touch-safe heater | RS
Heater | Transfer Multisort Elektronik
Touch Safe Heater, 150W, 145+C, 240V | Newark Electronics
STEGO PTC Heating 90x150x60mm Thermostat | Distrelec
HEATER, 120-240V AC/DC, 150W, T/SAFE | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 06020.0-00?

Additional datasheets, footprints and schematics for 06020.0-00 are listed on our Part Details page. You can also find images and similar parts to 06020.0-00 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 06020.0-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 06020.0-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 06020.0-00 fall under?

The 06020.0-00 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.

Can I view similar or alternative parts?

You can view similar parts to 06020.0-00 when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 06020.0-00 you can contact the distributor directly for product support, shipping queries etc.

Is the 06020.0-00 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 06020.0-00 have stock available?

Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, Distrelec and Farnell have stock available or on a lead time for 06020.0-00.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 06020.0-00 often in real-time on the comparison pages.

What if I can't find stock of 06020.0-00?

You can fill out our help required form which you can use to request a quote for 06020.0-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay