Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 24V |
---|---|
Current Type | DC |
Fan Frame Size | 60mm |
External Depth | 15mm |
Flow Rate - Imperial | 18.3cu.ft/min |
Flow Rate - Metric | 0.52m³/min |
Noise Rating | 34dBA |
Bearing Type | Ball |
RoHS Compliant | Yes |
DC Fans DC Axial Fan, 60x60x15mm, 24VDC, 18.3CFM, Rib Mount, Lead Wires | Sager |
Axial Fan, 60Mm, 24Vdc, 18.3Cfm, 34Db | Newark Electronics |
60 x 15 mm 24 V 4600 RPM 18.3 CFM 34 dB Locking Rotor Ball Bearing Fan | Future Electronics |
Where can I find additional details, specifications and documents for a 06015KA-24N-AA-00?
Additional datasheets, footprints and schematics for 06015KA-24N-AA-00 are listed on our Part Details page. You can also find images and similar parts to 06015KA-24N-AA-00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 06015KA-24N-AA-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 06015KA-24N-AA-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 06015KA-24N-AA-00 fall under?
The 06015KA-24N-AA-00 is listed under Cooling & Thermal Management > Fans & Blowers > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 06015KA-24N-AA-00 when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 06015KA-24N-AA-00 you can contact the distributor directly for product support, shipping queries etc.
Is the 06015KA-24N-AA-00 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 06015KA-24N-AA-00 have stock available?
Authorised distributors including Sager, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 06015KA-24N-AA-00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 06015KA-24N-AA-00 often in real-time on the comparison pages.
What if I can't find stock of 06015KA-24N-AA-00?
You can fill out our help required form which you can use to request a quote for 06015KA-24N-AA-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.