06002.0-00 Enclosures, Racks & Accessories by STEGO Elektrotechnik

HEATER W/STAT 50W +25C

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$33.63

Distributor Stock
Logo for RS
RS
from US$52.06
134
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$44.43
41
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$68.55
5
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$148.19
-
Buy Now
Logo for Farnell
Farnell
from US$33.63
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Voltage Rating VAC 240V
Output Power 50W
External Height - Metric 110mm
External Width - Metric 60mm
External Depth - Metric 90mm
External Height - Imperial 4.33"
External Width - Imperial 2.36"
External Depth - Imperial 3.54"
Product Range -
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

50w Touch-safe heater c/w Thermostat 25 | RS
Heater | Transfer Multisort Elektronik
STEGO Heater 90x90x60 mm Thermostat | Distrelec
Touch Safe Heater, 50W, 86+C, 240V | Newark Electronics
HEATER W/STAT, 50W, +25C | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 06002.0-00?

Additional datasheets, footprints and schematics for 06002.0-00 are listed on our Part Details page. You can also find images and similar parts to 06002.0-00 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 06002.0-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 06002.0-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 06002.0-00 fall under?

The 06002.0-00 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.

Can I view similar or alternative parts?

You can view similar parts to 06002.0-00 when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 06002.0-00 you can contact the distributor directly for product support, shipping queries etc.

Is the 06002.0-00 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 06002.0-00 have stock available?

Authorised distributors including RS, Transfer Multisort Elektronik, Distrelec, Newark Electronics and Farnell have stock available or on a lead time for 06002.0-00.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 06002.0-00 often in real-time on the comparison pages.

What if I can't find stock of 06002.0-00?

You can fill out our help required form which you can use to request a quote for 06002.0-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay