Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$265.20
Distributor | Stock | ||
---|---|---|---|
Newark
from US$265.20
|
No stock
|
Buy Now |
Connector Type A | Circular Plug |
---|---|
Connector Type B | Free End |
No. of Positions | 6 Positions |
Cable Length - Metric | 4.572m |
Cable Length - Imperial | 15ft |
Sensor Cable, 6 Position Plug-Free End, 15Ft | Newark Electronics |
Where can I find additional details, specifications and documents for a 060-0603-12?
Additional datasheets, footprints and schematics for 060-0603-12 are listed on our Part Details page. You can also find images and similar parts to 060-0603-12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 060-0603-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 060-0603-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 060-0603-12 fall under?
The 060-0603-12 is listed under Connectors > Sensor Connectors & Components > Sensor Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 060-0603-12 when available in the Sensor Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 060-0603-12 you can contact the distributor directly for product support, shipping queries etc.
Is the 060-0603-12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 060-0603-12 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 060-0603-12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 060-0603-12 often in real-time on the comparison pages.
What if I can't find stock of 060-0603-12?
You can fill out our help required form which you can use to request a quote for 060-0603-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.