Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
PCB Support Type | Studded Lock-In Support |
---|---|
PCB Support Material | Nylon 6.6 (Polyamide 6.6) |
Height | 40mm |
External Width | 4mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Bore Diameter Nom | 4mm |
External Diameter | 6mm |
External Length / Height | 40mm |
Overall Length | 40mm |
Thread Size - Metric | M4 |
Where can I find additional details, specifications and documents for a 06.84.406?
Additional datasheets, footprints and schematics for 06.84.406 are listed on our Part Details page. You can also find images and similar parts to 06.84.406 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 06.84.406 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 06.84.406 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 06.84.406 fall under?
The 06.84.406 is listed under Education Maker & Hobbyist Electronics > Prototyping & Accessories > PCB Supports & Spacers.
Can I view similar or alternative parts?
You can view similar parts to 06.84.406 when available in the PCB Supports & Spacers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 06.84.406 you can contact the distributor directly for product support, shipping queries etc.
Is the 06.84.406 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 06.84.406 have stock available?
There is no stock from authorised distributors for 06.84.406.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 06.84.406 often in real-time on the comparison pages.
What if I can't find stock of 06.84.406?
You can fill out our help required form which you can use to request a quote for 06.84.406 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.