Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Shaft Type | Round Shaft |
---|---|
Shaft Diameter | 15mm |
Knob Material | Thermoplastic |
Knob / Dial Style | Finger Grip |
Knob Diameter | 40mm |
RoHS Compliant | Yes |
Shaft Type:Round Shaft | Newark Electronics |
Where can I find additional details, specifications and documents for a 05L-15S-M615?
Additional datasheets, footprints and schematics for 05L-15S-M615 are listed on our Part Details page. You can also find images and similar parts to 05L-15S-M615 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 05L-15S-M615 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 05L-15S-M615 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 05L-15S-M615 fall under?
The 05L-15S-M615 is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to 05L-15S-M615 when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 05L-15S-M615 you can contact the distributor directly for product support, shipping queries etc.
Is the 05L-15S-M615 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 05L-15S-M615 have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for 05L-15S-M615.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 05L-15S-M615 often in real-time on the comparison pages.
What if I can't find stock of 05L-15S-M615?
You can fill out our help required form which you can use to request a quote for 05L-15S-M615 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.