Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DMM Functions | AC/DC Current AC/DC Voltage Capacitance Continuity Diode Frequency Resistance Temperature |
---|---|
No. of Digits | 3.75 |
DMM Response Type | True RMS |
Display Count | 6000 |
Range Selection | Auto |
Voltage Measure DC Max | 1kV |
Voltage Measure AC Max | 1kV |
Current Measure DC Max | 10A |
Current Measure AC Max | 10A |
Resistance Measure Max | 60Mohm |
Manufacturer Warranty | 2 Years |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Testo 760-3 True-rms Multimeter | RS |
Digital Multimeter, 10A, 1Kv, 6000Count | Newark Electronics |
Testo 0590 7603 760-3 TRMS Multimeter | Rapid Electronics |
Testo 760-3 1000V Digital Multimeter W/Trms, Capacitance, Lpf, Auto Setup, Duty | Testo 0590 7603 | RS Americas |
DIGITAL MULTIMETER, 10A, 1KV, 6000COUNT | element14 |
Where can I find additional details, specifications and documents for a 0590 7603?
Additional datasheets, footprints and schematics for 0590 7603 are listed on our Part Details page. You can also find images and similar parts to 0590 7603 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0590 7603 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0590 7603 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0590 7603 fall under?
The 0590 7603 is listed under TESTO Parts.
Can I view similar or alternative parts?
You can view similar parts to 0590 7603 when available in the TESTO Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0590 7603 you can contact the distributor directly for product support, shipping queries etc.
Is the 0590 7603 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0590 7603 have stock available?
Authorised distributors including RS, Newark Electronics, Rapid Electronics, RS Americas and element14 have stock available or on a lead time for 0590 7603.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0590 7603 often in real-time on the comparison pages.
What if I can't find stock of 0590 7603?
You can fill out our help required form which you can use to request a quote for 0590 7603 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.