Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
057837-000,
2-1190439-1 |
Prices starting from US$25.65
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$26.31
|
No stock
|
Buy Now | |
Heilind Electronics
from US$32.70
|
1,365
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$32.70
|
318
in stock
|
Buy Now | |
Rapid Electronics
from US$37.81
|
21
in stock
|
Buy Now | |
Chip One Stop
from US$42.10
|
21
in stock
|
Buy Now | |
Avnet America
from US$25.65
|
-
|
Buy Now | |
RS Americas
from US$36.35
|
-
|
Buy Now | |
Sager
from US$29.64
|
-
|
Buy Now |
Material Systems Code | 20 |
---|---|
Material | Modified Fluoro-Elastomer |
Material Code | 51 |
Adhesive Pre-Coat | Yes |
Lipped | Yes |
Wire/Cable Outside Diameter | .47 in, 9 mm, 10 mm, 11 mm, .43 in, .35 in, .433 in, .39 in, 12 mm |
Cable Diameter Range | .299 – .689in, 7.6 – 17.5mm |
Approved Standards | SC-X-15112 |
Zugelassene Standards | SC-X-15112 |
Government Qualified | No |
Power Cable Accessory | No |
Molded Part Shape Code | 202 |
Fluid/Chemical Resistance | Suitable for long term fluid immersion & elevated temperatures including fuel |
Molded Part Shape | Straight |
Operating Temperature Range | -55 – 135°C, -67 – 275°F |
2-1190439-1,057837-000 | Heilind Electronics |
HEAT SHRINK BOOT FLUORO-ELASTOMER Adhesive | Rapid Electronics |
Cable Accessories Boot Elastomeric Polymer | Avnet America |
Heat Shrink Cable, Elastomer, 121.22mm, 202F221-51/164-1, Raychem Boot Series | TE Connectivity 057837-000 | RS Americas |
Heat Shrink Cable Boots & End Caps HS-BOOT | Sager |
Where can I find additional details, specifications and documents for a 057837-000?
Additional datasheets, footprints and schematics for 057837-000 are listed on our Part Details page. You can also find images and similar parts to 057837-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 057837-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 057837-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 057837-000 fall under?
The 057837-000 is listed under Harnessing > Heat Shrink Components > Heat Shrink Boots.
Can I view similar or alternative parts?
You can view similar parts to 057837-000 when available in the Heat Shrink Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 057837-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 057837-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 057837-000 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 057837-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 057837-000 often in real-time on the comparison pages.
What if I can't find stock of 057837-000?
You can fill out our help required form which you can use to request a quote for 057837-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.