Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
056763-000,
9-1190431-6 |
Plating Material | Nickel |
---|---|
Panel Gasket | Without |
Flange | Without |
Mating Retention | With |
Mating Retention Type | Jackscrew |
Mating Alignment | With |
Mating Alignment Type | Keyed |
Mating Hardware | Quick Disconnect |
Option | With Cable Clamp and With Ears On Shell |
Packaging Method | Package |
Housing Type | EME Mount |
Connector & Contact Terminates To | Wire & Cable |
Shell Size | 25.4 [1] |
Connector Style | Receptacle |
Product Type | Connector Shell Assembly |
Boxmount | No |
MTC100Q-SH1-R22 | TE Connectivity 056763-000 | RS Americas |
Rack & Panel Connectors MTC100Q-SH1-R22 | Sager |
Connector Accessories Shell | Avnet America |
AMP056763-000 | Avnet Abacus |
Where can I find additional details, specifications and documents for a 056763-000?
Additional datasheets, footprints and schematics for 056763-000 are listed on our Part Details page. You can also find images and similar parts to 056763-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 056763-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 056763-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 056763-000 fall under?
The 056763-000 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 056763-000 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 056763-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 056763-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 056763-000 have stock available?
Authorised distributors including RS Americas, Sager, Avnet America and Avnet Abacus have stock available or on a lead time for 056763-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 056763-000 often in real-time on the comparison pages.
What if I can't find stock of 056763-000?
You can fill out our help required form which you can use to request a quote for 056763-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.