Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Wire Ferrule Type | Single Wire |
---|---|
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.5mm² |
Pin Length | 18mm |
Insulator Colour | Red |
Overall Length | 24mm |
RoHS Compliant | Yes |
Terminal, Ferrule, 16Awg, Crimp, Red | Newark Electronics |
H 1.5/24,16AWG,INS,RED -PK = 500 EA | Avnet America |
Where can I find additional details, specifications and documents for a 0565600000.?
Additional datasheets, footprints and schematics for 0565600000. are listed on our Part Details page. You can also find images and similar parts to 0565600000. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0565600000. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0565600000. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0565600000. fall under?
The 0565600000. is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Wire / Bootlace Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 0565600000. when available in the Wire / Bootlace Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0565600000. you can contact the distributor directly for product support, shipping queries etc.
Is the 0565600000. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 0565600000. have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 0565600000..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0565600000. often in real-time on the comparison pages.
What if I can't find stock of 0565600000.?
You can fill out our help required form which you can use to request a quote for 0565600000. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.