055-0084 Labelling & Marking by Multicomp

LABEL ESD CAUTION 25MM X 50MM YELLOW

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$13.06

Distributor Stock
Logo for Farnell
Farnell
from US$22.09
34
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$13.06
34
in stock
Buy Now
Logo for element14
element14
from US$16.37
34
in stock
Buy Now

Specifications

Label Type Warning
Label Dimensions 25mm x 50mm
Label Material Paper
Label Colour Black on Yellow
Pack Quantity 1000
Product Range -
Label Legend Attention Observe Precautions For Handling Electrostatic Sensitive Devices
Colour Yellow
Label Height 25mm
Label Width 50mm
SVHC No SVHC (27-Jun-2018)


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 055-0084?

Additional datasheets, footprints and schematics for 055-0084 are listed on our Part Details page. You can also find images and similar parts to 055-0084 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 055-0084 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 055-0084 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 055-0084 fall under?

The 055-0084 is listed under Computer & Office > Labelling & Marking > Labels.

Can I view similar or alternative parts?

You can view similar parts to 055-0084 when available in the Labels range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 055-0084 you can contact the distributor directly for product support, shipping queries etc.

Is the 055-0084 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 055-0084 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 055-0084.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 055-0084 often in real-time on the comparison pages.

What if I can't find stock of 055-0084?

You can fill out our help required form which you can use to request a quote for 055-0084 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay