055 0093 000 03 Part Information
Details for 055 0093 000 03 by ETTINGER
Cable Leads & Connectors>Cable>Cable Accessories
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 0.3430 |
50 | 0.3230 |
100 | 0.3170 |
Stock Information
Details
Part Downloads
Part Specifications
Plug Material | PE (Polyethylene) |
Thread Size - Imperial | - |
Thread Size - Metric | - |
External Diameter | 12.5mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Blindhole Cap |
Colour | Natural |
For Use With | Cable Mng. PCB support |
Lid Depth | 9mm |
Material | Low density polyethylene (LDPE) |
Mounting Hole Dia | 9.3mm |
Panel Cutout Diameter | 9.3mm |
Alternative Part Descriptions
- HOLE PLUG, LDPE, 9.3MM HOLE DIA; Plug Material:PE (Polyethylene); Thread Size - Imperial:-; Thread Size - Metric:-; External Diameter:12.5mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Accessory Type:Blindhole Cap; Colour:Natural; RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 055 0093 000 03?
Additional datasheets, footprints and schematics for 055 0093 000 03 are listed in our Part Details tab. You can also find the 055 0093 000 03 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 055 0093 000 03 in the Pricing & Inventory tab next to part details. You can view 055 0093 000 03 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 055 0093 000 03 fall under?
The 055 0093 000 03 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to 055 0093 000 03 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 055 0093 000 03 you can contact the distributor directly for product support, shipping queries etc.
Is the 055 0093 000 03 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 055 0093 000 03 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 055 0093 000 03.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 055 0093 000 03 often in real-time on the comparison pages.
What if I can't find stock of 055 0093 000 03?
You can fill out our help required form which you can use to request a quote for 055 0093 000 03 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.