Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
CWT-9001,
054955-000, 1-1190419-5 |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.62
|
19,049
in stock
|
Buy Now | |
Rapid Electronics
from US$0.66
|
21,268
in stock
|
Buy Now | |
Chip One Stop
from US$0.50
|
19,049
in stock
|
Buy Now | |
Distrelec
from US$0.43
|
2,319
in stock
|
Buy Now | |
Avnet America
-
|
10,414
in stock
|
Buy Now | |
Future Electronics
from US$0.38
|
-
|
Buy Now | |
Boersig
from US$0.46
|
-
|
Buy Now | |
TTI Europe
from US$0.32
|
-
|
Buy Now | |
Sager
from US$0.30
|
-
|
Buy Now | |
Farnell
from US$0.50
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Clear |
---|---|
Insulation Sleeve Material | Polyolefin |
Insulation Material | Heat Shrink Radiation-Crosslinked Modified Polyolefin |
Weight per Piece | 17g |
Splice Capacity | 1 |
Terminal & Splice Type | Splice |
Wire Insulation Diameter (Max) | 1.7mm, .065in |
Overall Length | 1.025in, 26mm |
Wire Size | .8 – .3mm², 450 – 1500CMA, 18 – 22AWG |
Outside Diameter | .381mm |
Government Qualified | No |
Wire Insulation Support | Without |
Barrel Color | Clear |
Packaging Method | Package |
Packaging Quantity | 1 |
Product Type | SolderSleeve One-Step Wire Terminator |
Sealable | No |
Splice Type | Thru Splice |
Wire/Cable Type | Tin-Plated, Copper |
Insulated | Yes |
Discrete Wire Type | Stranded |
Barrel Type | Open Barrel |
Serrated | No |
Termination Method | Solder |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Fluid Resistance | Splash Protection |
Cable Temperature Rating | 85°C |
Solder Sleeves&Shield Tubing CWT-9001 | Rapid Electronics |
Solder Sleeves & Shield Tubing Cwt-9001 |Raychem Te Connectivity 054955-000 | Newark Electronics |
Connector Accessories Solder Sleeve One Step Wire Terminator | Avnet America |
CWT-9001 Series SolderSleeve Insulated Heat Shrink Wire to Wire Splice | Future Electronics |
Solder Sleeves & Shield Tubing CLR SOLDER SLEEVE .065ID | Sager |
Cable Accessories Solder Sleeve One Step Wire Terminator Cross-Linked Polyolefin Transparent Clear | Avnet Abacus |
Where can I find additional details, specifications and documents for a 054955-000?
Additional datasheets, footprints and schematics for 054955-000 are listed on our Part Details page. You can also find images and similar parts to 054955-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 054955-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 054955-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 054955-000 fall under?
The 054955-000 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 054955-000 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 054955-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 054955-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 054955-000 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 054955-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 054955-000 often in real-time on the comparison pages.
What if I can't find stock of 054955-000?
You can fill out our help required form which you can use to request a quote for 054955-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.