Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
0546952009,
4-1190417-0 |
Distributor | Stock | ||
---|---|---|---|
Sager
-
|
-
|
Buy Now |
Fluid Type | Diesel Fuel, Lubricating Oil, Hydraulic Fluid, Chemicals/Solvents, Aviation Fuel |
---|---|
Shrink Ratio | 3:1 |
Flexibility | Semi-Flexible |
Color | Clear |
Material | Irradiated Modified Polyolefin |
Recovered Wall Thickness (Nominal) | .1in, 2.54mm |
Recovered Inside Diameter (Max) | .512in, 13mm |
Recovered Wall Thickness (Tolerance) | 2.54mm, .022in, .55mm |
Cut Length | 1220mm, 48.031in |
Expanded Inside Diameter (Min) | 1.575in, 40mm |
Voltage (Max) | .6kV |
Product Source | Czech Republic |
Low Outgassing | No |
Packaging Method | Stick |
Applicable Region | Global |
Wall Type | Dual |
Product Family | ATUM |
Resistant To | Mechanical Damage, Strain, Fluids |
Recovery Temperature | 110°C |
Shrink Temperature (Min) | 80°C |
Fluid Resistance | Moisture, Spray Protection, Splash Protection |
Operating Temperature Range | -55 – 110°C |
Flammability | Non-Flame-Retardant |
Heat Shrink Tubing & Sleeves ATUM-40/13-X-STK Priced Per Foot | Sager |
Where can I find additional details, specifications and documents for a 0546952009?
Additional datasheets, footprints and schematics for 0546952009 are listed on our Part Details page. You can also find images and similar parts to 0546952009 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0546952009 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0546952009 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0546952009 fall under?
The 0546952009 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 0546952009 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0546952009 you can contact the distributor directly for product support, shipping queries etc.
Is the 0546952009 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0546952009 have stock available?
Authorised distributors including Sager have stock available or on a lead time for 0546952009.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0546952009 often in real-time on the comparison pages.
What if I can't find stock of 0546952009?
You can fill out our help required form which you can use to request a quote for 0546952009 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.